Texas Instruments Standard Linear and Logic Input Voltage Texas Instruments UCC2804PW.

Description
Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:10V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:10V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Texas Instruments - 15AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Texas Instruments
15AC5068
Input Voltage Texas Instruments 15AC5068
Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:10V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:10V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15AC5068
Product Name Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input ? to 10 volts
DC Input ? to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
SMC-3 135A.. Smart Motor Controller - 150-C135NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 135 amps
View Details