Texas Instruments 1A 1000kHz SOIC Power Management IC UCC2804DR81221G4

Description
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: UCC2804DR81221G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2804DR81221G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: UCC2804DR81221G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2804DR81221G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 1000kHz SOIC Power Management IC
760-UCC2804DR81221G4
1A 1000kHz SOIC Power Management IC 760-UCC2804DR81221G4
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: UCC2804DR81221G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2804DR81221G4 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: UCC2804DR81221G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2804DR81221G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - UCC2804DR81221G4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC2804DR81221G4-ND
DC DC Switching Controllers UCC2804DR81221G4-ND
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804DR81221G4 - 798697-UCC2804DR81221G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804DR81221G4
798697-UCC2804DR81221G4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804DR81221G4 798697-UCC2804DR81221G4
Manufacturer: Texas Instruments Win Source Part Number: 798697-UCC2804DR8122 1G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Part Status: Obsolete(EOL) Family Name: UCC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC2804N; UCC2804PWG4; UCC2804PWTRG4; UCC2804PWTR; Introduction Date: March 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798697-UCC2804DR81221G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Part Status: Obsolete(EOL)
Family Name: UCC2804
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC2804N; UCC2804PWG4; UCC2804PWTRG4; UCC2804PWTR;
Introduction Date: March 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 760-UCC2804DR81221G4 UCC2804DR81221G4-ND 798697-UCC2804DR81221G4
Product Name 1A 1000kHz SOIC Power Management IC DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804DR81221G4
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 5.08 volts
IOUT 1 amps
Duty Cycle 49 49
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Voltage Controllers - 2224804P - RS Components, Ltd.
Specs
Package Type Other; DSO
View Details
3 suppliers
DC DC Switching Controllers - 85515022A - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 20-CLCC
Life Cycle Stage Active
View Details