Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 2804, Soic8; Input Voltage Texas Instruments UCC2804D

Description
PWM CONTROLLER, SMD, 2804, SOIC8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 2804, SOIC8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 2804, Soic8; Input Voltage Texas Instruments - 29AH8371 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 2804, Soic8; Input Voltage Texas Instruments
29AH8371
Pwm Controller, Smd, 2804, Soic8; Input Voltage Texas Instruments 29AH8371
PWM CONTROLLER, SMD, 2804, SOIC8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 2804, SOIC8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8371
Product Name Pwm Controller, Smd, 2804, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 10 volts
DC Input 0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Networkable Servo Controller for Stick-Slip Piezo Motors - E-871 - PI (Physik Instrumente) L.P.
Specs
Setup Computer
Servo Feedback Sine / Cosine
Configuration Stand Alone
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details