Manufacturer: Texas Instruments
Win Source Part Number: 1115739-UCC2802DTRG4
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1115739-UCC2802DTRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802DTRG4 |
| Configuration / Function | Boost, Flyback, Forward |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Internal Current Limit; Frequency Control |