Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC2801DTR

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 27AJ0956 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
27AJ0956
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 27AJ0956
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0956
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 12 volts
DC Input 7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details