Manufacturer: Texas Instruments
Win Source Part Number: 081869-UCC28019P
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 21 V
Alternative Parts (Cross-Reference): NCP1653PG; ICE2PCS02XKLA1; ICE2PCS02XK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP
IC PFC CTRLR CCM 65KHZ 8DIP
Power Factor Correction - PFC 8Pin Cont Cond Mode PFC Cntlr
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP
IC PFC CTRLR CCM 65KHZ 8DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 081869-UCC28019P | 296-21937-5-ND | UCC28019P | UCC28019P | UCC28019P | UCC28019P |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28019P | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |