PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276176-UCC28019DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 21 V
Frequency - Switching: 65kHz
Family Name: UCC28019
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ICE2PCS06GXT; ICE2PCS02GXT; ICE2PCS06G;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Power Factor Correction - PFC 8P Cont Cond Mode CCM PFC Cntrlr
IC PFC CTRLR CCM 65KHZ 8SOIC
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28019DRG4-ND | 1276176-UCC28019DRG4 | UCC28019DRG4 | UCC28019DRG4 | UCC28019DRG4 | UCC28019DRG4 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28019DRG4 | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |