Manufacturer: Texas Instruments
Win Source Part Number: 035767-UCC28019DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 21 V
Alternative Parts (Cross-Reference): ICE3PCS03G; UCC28019D; NCP1654BD133R2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
Power Factor Correction - PFC 8Pin Cont Cond Mode PFC Cntlr
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035767-UCC28019DR | 296-21936-2-ND | UCC28019DR | UCC28019DR | UCC28019DR | UCC28019DR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28019DR | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |