Texas Instruments 65kHz SOIC Power Management IC UCC28019D

Description
65kHz continuous conduction mode (CCM) PFC controller 8-SOIC -40 to 125 Product overview: UCC28019D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28019D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
65kHz continuous conduction mode (CCM) PFC controller 8-SOIC -40 to 125 Product overview: UCC28019D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28019D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65kHz SOIC Power Management IC
759-UCC28019D
65kHz SOIC Power Management IC 759-UCC28019D
65kHz continuous conduction mode (CCM) PFC controller 8-SOIC -40 to 125 Product overview: UCC28019D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28019D can be used for catalog matching and distributor lookup.

65kHz continuous conduction mode (CCM) PFC controller 8-SOIC -40 to 125 Product overview: UCC28019D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC28019D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28019D - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC28019D
PFC (Power Factor Correction) UCC28019D
IC PFC CTRLR CCM 65KHZ 8SOIC

IC PFC CTRLR CCM 65KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UCC28019D UCC28019D
Product Name 65kHz SOIC Power Management IC PFC (Power Factor Correction)
Package Type Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers