Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) UCC28019D

Description
Win Source Part Number: 1219130-UCC28019D Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency - Switching: 65kHz Mode: Continuous Conduction (CCM) Current - Startup: 100 µA Voltage - Supply: 10V ~ 21V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UCC28019D,UCC28 019D-ND,296-34749-5, TEXTISUCC28019D,UCC2 8019DG4,UCC28019DG4- ND Base Product Number: UCC28019
Request a Quote Datasheet
Description
Win Source Part Number: 1219130-UCC28019D Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency - Switching: 65kHz Mode: Continuous Conduction (CCM) Current - Startup: 100 µA Voltage - Supply: 10V ~ 21V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UCC28019D,UCC28 019D-ND,296-34749-5, TEXTISUCC28019D,UCC2 8019DG4,UCC28019DG4- ND Base Product Number: UCC28019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1219130-UCC28019D
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1219130-UCC28019D
Win Source Part Number: 1219130-UCC28019D Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency - Switching: 65kHz Mode: Continuous Conduction (CCM) Current - Startup: 100 µA Voltage - Supply: 10V ~ 21V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UCC28019D,UCC28 019D-ND,296-34749-5, TEXTISUCC28019D,UCC2 8019DG4,UCC28019DG4- ND Base Product Number: UCC28019

Win Source Part Number: 1219130-UCC28019D
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100 µA
Voltage - Supply: 10V ~ 21V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UCC28019D,UCC28019D-ND,296-34749-5,TEXTISUCC28019D,UCC28019DG4,UCC28019DG4-ND
Base Product Number: UCC28019

Buy Now Datasheet
PFC (Power Factor Correction) - 296-34749-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-34749-5-ND
PFC (Power Factor Correction) 296-34749-5-ND
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28019D
Power Factor Correction - PFC UCC28019D
Power Factor Correction - PFC 8Pin Cont Cond Mode PFC Cntlr

Power Factor Correction - PFC 8Pin Cont Cond Mode PFC Cntlr

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC28019D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28019D
PMIC - PFC (Power Factor Correction) UCC28019D
IC PFC CTRLR CCM 65KHZ 8SOIC

IC PFC CTRLR CCM 65KHZ 8SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28019D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28019D
PFC (Power Factor Correction) UCC28019D
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28019D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28019D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28019D
IC PFC CTRLR CCM 65KHZ 8SOIC

IC PFC CTRLR CCM 65KHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1219130-UCC28019D 296-34749-5-ND UCC28019D UCC28019D UCC28019D UCC28019D
Product Name Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products