Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28019AP

Description
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-25425-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-25425-5-ND
PFC (Power Factor Correction) 296-25425-5-ND
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28019AP
081868-UCC28019AP
PMIC - PMIC - PFC (Power Factor Correction) - UCC28019AP 081868-UCC28019AP
Manufacturer: Texas Instruments Win Source Part Number: 081868-UCC28019AP Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 65kHz Mode: Continuous Conduction (CCM) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 21 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081868-UCC28019AP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28019AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28019AP
PFC (Power Factor Correction) UCC28019AP
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

Buy Now
PFC (Power Factor Correction) - UCC28019AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28019AP
PFC (Power Factor Correction) UCC28019AP
PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

PFC IC Continuous Conduction (CCM) 65kHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28019AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28019AP
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28019AP
IC PFC CTRLR CCM 65KHZ 8DIP

IC PFC CTRLR CCM 65KHZ 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28019AP
Power Factor Correction - PFC UCC28019AP
Power Factor Correction - PFC 8P Cont Conduction Mode PFC Controller

Power Factor Correction - PFC 8P Cont Conduction Mode PFC Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-25425-5-ND 081868-UCC28019AP UCC28019AP UCC28019AP UCC28019AP
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28019AP PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products