Manufacturer: Texas Instruments
Win Source Part Number: 798696-UCC28019AEVM
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 350W, 390V, 900mA Output, 85~265VAC Input
Embedded: No
Utilized IC / Part: UCC28019A
Secondary Attributes: Continuous Current Mode
Family Name: UCC28019A
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2008
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
UCC28019A Power Factor Correction Power Management Evaluation Board
EVAL MODULE FOR UCC28019A
EVALUATION MODULE, POWER MANAGEMENT; Silicon Manufacturer:Texas Instruments; Silicon Core Number:UCC28019A; Kit Application Type:Power Management; Application Sub Type:Power Factor Correction (PFC); Kit Contents:Evaluation Module RoHS Compliant: Yes
Power Management IC Development Tools UCC28019AEVM Eval Mod
EVAL MODULE FOR UCC28019A
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 798696-UCC28019AEVM | 296-31336-ND | UCC28019AEVM | 66AH7388 | UCC28019AEVM | UCC28019AEVM |
| Product Name | Evaluation and Demonstration Boards and Kits - UCC28019AEVM | Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR UCC28019A | Evaluation Module, Power Management; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |