Manufacturer: Texas Instruments
Win Source Part Number: 035766-UCC28019ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Family Name: UCC28019A
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 21 V
Alternative Parts (Cross-Reference): ICE2PCS04G; ICE2PCS04GXT; ICE2PCS03G;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
Power Factor Correction - PFC 8P Cont Conduction Mode PFC Controller
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035766-UCC28019ADR | 296-25424-6-ND | UCC28019ADR | UCC28019ADR | UCC28019ADR | UCC28019ADR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28019ADR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |