Manufacturer: Texas Instruments
Win Source Part Number: 1276175-UCC28019AD
Packaging: Tube
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28019A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 21V
Switching Frequency: 65kHz
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
IC PFC CTRLR CCM 65KHZ 8SOIC
IC, PFC CONTROLLER, 8PIN, 8SOIC; UVLO:10.5V; Supply Voltage Min:5V; Supply Voltage Max:20V; Startup Current:100µA; Operating Supply Current:7.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):98%; Frequency:65kHz;RoHS
Power Factor Correction - PFC 8P Cont Conduction Mode PFC Controller
PFC IC Continuous Conduction (CCM) 65kHz 8-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276175-UCC28019AD | 296-24543-5-ND | UCC28019AD | UCC28019AD | 28AH6334 | UCC28019AD | UCC28019AD |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28019AD | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Ic, Pfc Controller, 8Pin, 8Soic; Uvlo Texas Instruments | Power Factor Correction - PFC | PFC (Power Factor Correction) |