Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC2800PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317527-UCC2800PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 46kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.9V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC2800PW,UCC2 800PWG4,UCC2800PWG4- ND,2156-UCC2800PW Base Product Number: UCC2800 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317527-UCC2800PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 46kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.9V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC2800PW,UCC2 800PWG4,UCC2800PWG4- ND,2156-UCC2800PW Base Product Number: UCC2800 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317527-UCC2800PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317527-UCC2800PW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317527-UCC2800PW
Manufacturer: Texas Instruments Win Source Part Number: 1317527-UCC2800PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 46kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.9V ~ 12V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC2800PW,UCC2 800PWG4,UCC2800PWG4- ND,2156-UCC2800PW Base Product Number: UCC2800 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317527-UCC2800PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 6.9V ~ 12V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISUCC2800PW,UCC2800PWG4,UCC2800PWG4-ND,2156-UCC2800PW
Base Product Number: UCC2800
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317527-UCC2800PW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products