4-A, 600-V half bridge gate driver 14-SOIC -40 to 125 Product overview: UCC27714D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27714D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
MOSFET DRIVER, LOW/HIGH SIDE, SOIC-14; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:10V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:14Pins; Input Delay:90ns; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 14SOIC
Gate Drivers High-Speed, 4-A, 600-V High-Side Low-Side Gate Driver 14-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27714D | 296-42629-5-ND | 28AH6332 | UCC27714D | UCC27714D | UCC27714D |
| Product Name | SOIC Gate Driver IC | Gate Drivers | Mosfet Driver, Low/high Side, Soic-14; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 10 to ? volts | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Rise Time | 15 ns | 15 ns |