Automotive 1.8-A/2.8-A, 620V half bridge gate driver with interlock 8-SOIC -40 to 140 Product overview: UCC27712QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712QDRQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Gate Drivers Autom620-V,1.8A,2.8A
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC 8-SOIC
Half Bridge 2 1.8A 16ns 10ns 10V~20V 2.8A SOIC-8 Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27712QDRQ1 | 296-50186-2-ND | UCC27712QDRQ1 | UCC27712QDRQ1 | UCC27712QDRQ1 | UCC27712QDRQ1 |
| Product Name | Automotive 620V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Supply Voltage | 10 to ? volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 2.8 amps | 2.8 amps | ||||
| Rise Time | 16 ns | 16 ns | 16 ns | |||
| Fall Time | 10 ns | 10 ns | 10 ns |