Texas Instruments High-Performance Analog Automotive 620V SOIC Gate Driver IC UCC27712QDQ1

Description
Automotive 1.8-A/2.8-A, 620V half bridge gate driver with interlock 8-SOIC -40 to 140 Product overview: UCC27712QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712QDQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 1.8-A/2.8-A, 620V half bridge gate driver with interlock 8-SOIC -40 to 140 Product overview: UCC27712QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712QDQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 620V SOIC Gate Driver IC
730-UCC27712QDQ1
Automotive 620V SOIC Gate Driver IC 730-UCC27712QDQ1
Automotive 1.8-A/2.8-A, 620V half bridge gate driver with interlock 8-SOIC -40 to 140 Product overview: UCC27712QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712QDQ1 can be used for catalog matching and distributor lookup.

Automotive 1.8-A/2.8-A, 620V half bridge gate driver with interlock 8-SOIC -40 to 140 Product overview: UCC27712QDQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712QDQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1356232-UCC27712QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1356232-UCC27712QDQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1356232-UCC27712QDQ1
Win Source Part Number: 1356232-UCC27712QDQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: UCC27712 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 16ns, 10ns Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.8A, 2.8A High Side Voltage - Max (Bootstrap): 600 V

Win Source Part Number: 1356232-UCC27712QDQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: UCC27712
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 16ns, 10ns
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.8A, 2.8A
High Side Voltage - Max (Bootstrap): 600 V

Buy Now Datasheet
Gate Drivers - UCC27712QDQ1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
UCC27712QDQ1-ND
Gate Drivers UCC27712QDQ1-ND
Half-Bridge Gate Driver IC 8-SOIC

Half-Bridge Gate Driver IC 8-SOIC

Buy Now Datasheet
Gate Drivers - UCC27712QDQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27712QDQ1
Gate Drivers UCC27712QDQ1
Half-Bridge Gate Driver IC 8-SOIC

Half-Bridge Gate Driver IC 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
UCC27712QDQ1
Gate Drivers UCC27712QDQ1
Gate Drivers Autom620-V,1.8A,2.8A HighSiLowSiGateDrivr

Gate Drivers Autom620-V,1.8A,2.8A HighSiLowSiGateDrivr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27712QDQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27712QDQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27712QDQ1
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-UCC27712QDQ1 1356232-UCC27712QDQ1 UCC27712QDQ1-ND UCC27712QDQ1 UCC27712QDQ1 UCC27712QDQ1
Product Name Automotive 620V SOIC Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Supply Voltage 10 to ? volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Current 2.8 amps 2.8 amps 2.8 amps
Rise Time 16 ns 16 ns 16 ns
Fall Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered Single-Channel Isolated GaNFET Gate Driver with Regulated Bipolar Output Drive - AHV85111KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
 - 74AHC573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230AB-AS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Power Distribution Switches, Load Drivers - 905X0205100 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers