1.8-A/2.8-A, 620V half bridge driver with interlock 8-SOIC -40 to 125 Product overview: UCC27712DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712DR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Gate Drivers 620-V, 1.8-A, 2.8-A High-Side Low-Side Gate Driver with Interlock 8-SOIC -40 to 125
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27712DR | 296-47647-6-ND | UCC27712DR | UCC27712DR | UCC27712DR |
| Product Name | 620V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 10 to ? volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 2.8 amps | 2.8 amps | |||
| Rise Time | 16 ns | 16 ns | |||
| Fall Time | 10 ns | 10 ns |