Win Source Part Number: 1116777-UCC27712D
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.8A, 2.8A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 16ns, 10ns
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): UCC27712D .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47118
Base Product Number: UCC27712
Half-Bridge Gate Driver IC 8-SOIC
1.8-A/2.8-A, 620V half bridge driver with interlock 8-SOIC -40 to 125 Product overview: UCC27712D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 620V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27712D can be used for catalog matching and distributor lookup.
Gate Drivers 620-V, 1.8-A, 2.8-A High-Side Low-Side Gate Driver with Interlock 8-SOIC -40 to 125
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC8; Driver Configuration:High Side and Low Side; Peak Output Current:2.8A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1116777-UCC27712D | 296-47118-ND | 730-UCC27712D | UCC27712D | UCC27712D | 28AH6331 | UCC27712D |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | 620V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, High/low Side, Soic8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Current | 2.8 amps | 2.8 amps | 2.8 amps | 2.8 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to ? volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 16 ns | 16 ns | 16 ns | ||||
| Fall Time | 10 ns | 10 ns | 10 ns |