Half-Bridge Gate Driver IC 8-SOIC
0.5-A/1.0-A, 620-V half bridge gate driver with interlock 8-SOIC -40 to 125 Product overview: UCC27710D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27710D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148965-UCC27710D
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 1.6V
Current - Peak Output (Source, Sink): 500mA, 1A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 40ns, 20ns
Voltage - Supply: 10V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47513,UCC27710D-
Base Product Number: UCC27710
Gate Drivers 620-V, 0.5-A, 1.0-A High-Side Low-Side Gate Driver With Interlock 8-SOIC -40 to 125
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-47513-ND | 730-UCC27710D | 1148965-UCC27710D | UCC27710D | UCC27710D | UCC27710D |
| Product Name | Gate Drivers | SOIC Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to ? volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 40 ns | 40 ns | 40 ns | |||
| Fall Time | 20 ns | 20 ns | 20 ns |