GATE DRVR LO-S 2CH 30V 5A 8HSOIC
GATE DRVR LO-S 2CH 30V 5A 8HSOIC
GATE DRVR LO-S 2CH 30V 5A 8HSOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-UCC27624VQDDARQ1DKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 5 amps |
| Supply Voltage | 9.5 to 26 volts |
| Rise Time | 6 ns |