IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
AUTOMOTIVE 30-V, 5-A/5-A DUAL-CH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27624QDRQ1DKR-ND | UCC27624QDRQ1 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Noninverting | |
| Output Current | 5 amps | |
| Supply Voltage | 4.5 to 26 volts | 26 to 4.5 volts |
| Rise Time | 6 ns |