Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low Side 2 MOSFET 5A 6ns 10ns 4.5V~26V 5A SOIC-8 Gate Drive ICs ROHS
5-A/5-A DUAL-CHANNEL GATE DRIVER
| DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27624DRCT-ND | UCC27624DR | UCC27624DR | UCC27624DR |
| Product Name | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts |
| Rise Time | 6 ns | 6 ns | 6 ns |