IC GATE DRVR LOW-SIDE 8HVSSOP
IC GATE DRVR LOW-SIDE 8HVSSOP
IC GATE DRVR LOW-SIDE 8HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
5-A/5-A DUAL-CHANNEL GATE DRIVER
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-UCC27624DGNRTR-ND | UCC27624DGNR | UCC27624DGNR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 5 amps | 5 amps | |
| Supply Voltage | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts |
| Rise Time | 6 ns | 6 ns |