4A/6A High-Speed 5-V Drive Optimized Single Gate Driver 6-SON -40 to 140
6A Single-Channel Gate Driver, 4V UVLO, 25ns Delay, SON Product overview: UCC27611DRVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 4V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, 4V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27611DRVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
GATE DRIVER, 5V, 4A/6A ASSYM, 6SON; Driver Configuration:Invert
IC GATE DRVR LOW-SIDE 6WSON
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Gate Drivers 4A/6A Hi-Spd 5V Opt Sgl Gate Dvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27611DRVT | 730-UCC27611DRVT | 296-35639-1-ND | 28AH6330 | UCC27611DRVT | UCC27611DRVT | UCC27611DRVT |
| Product Name | UCC27611 4A/6A High-Speed 5-V Drive Optimized Single Gate Driver | 6A 4V Gate Driver IC | Gate Drivers | Gate Driver, 5V, 4A/6A Assym, 6Son; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 6 amps | 6 amps | 8 amps | 6 amps | |||
| Supply Voltage | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 18 to 4 volts | 4 to 18 volts | |
| Rise Time | 5 ns | 5 ns | 5 ns |