The UCC27611 is a single-channel, high-speed gate driver optimized for 5-V drive of enhancement mode gallium nitride FETs. It is housed in a 2.00 mm × 2.00 mm SON-6 package with an exposed thermal and ground pad to minimize parasitic inductance and improve power handling. The device provides 4-A peak source and 6-A peak sink drive current, with a regulated 5-V output drive voltage (VREF). It features split outputs for individual turn-on and turn-off optimization, TTL and CMOS compatible inputs, a propagation delay of 14 ns typical, and rise and fall times of 9 ns and 5 ns typical. The operating temperature range is −40°C to 140°C. The UCC27611DRVR variant is offered in a 3000-piece tape and reel packaging with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C.
4A/6A High-Speed 5-V Drive Optimized Single Gate Driver 6-SON -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
IC GATE DRVR LOW-SIDE 6WSON
IC GATE DRVR LOW-SIDE 6WSON
Win Source Part Number: 1221553-UCC27611DRVR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.85V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 5ns, 5ns
Voltage - Supply: 4V ~ 18V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC27611
4-A/6-A single-channel gate driver with 4-V UVLO and 5-V regulated output 6-WSON -40 to 140 Product overview: UCC27611DRVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27611DRVR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 6WSON
Gate Drivers 4A/6A Hi-Spd 5V Opt Sgl Gate Dvr
Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27611DRVR | 296-UCC27611DRVRTR-ND | 1221553-UCC27611DRVR | 730-UCC27611DRVR | UCC27611DRVR | UCC27611DRVR | UCC27611DRVR |
| Product Name | UCC27611 4A/6A High-Speed 5-V Drive Optimized Single Gate Driver | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 18 to 4 volts | 4 to 18 volts | |
| Rise Time | 5 ns | 5 ns | 5 ns | 5 ns |