The UCC27538 is a single-channel high-speed gate driver designed to drive MOSFET and IGBT power switches with 2.5-A source and 5-A sink peak drive current at 18-V VDD. It operates from a 10-V to 35-V supply voltage and features TTL and CMOS compatible input logic with an enable pin. The device is packaged in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a temperature range of -40°C to 140°C.
2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 6-SOT-23 -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276168-UCC27538DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: SOT-23-6
Mounting: SMD
Operating Supply Voltage: 10 V ~ 32 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Family Name: UCC27538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MIC5016YWM TR; MIC5016BWMTR; MIC5016YN;
Introduction Date: October 30, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, and dual input 6-SOT-23 -40 to 140 Product overview: UCC27538DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27538DBVR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Gate Drivers 2.5-5A 35VMX VDD FET & IGBT Gate Dvr
Low-Side Gate Driver IC Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27538DBVR | 1276168-UCC27538DBVR | 730-UCC27538DBVR | 296-41049-1-ND | UCC27538DBVR | UCC27538DBVR | UCC27538DBVR |
| Product Name | UCC27538 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | PMIC - PMIC - Gate Drivers - UCC27538DBVR | Dual SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 10 to 35 volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |