2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 5-SOT-23 -40 to 140
1-Ch Gate Driver, 5A Output, 35V VDD, SOT-23-5 Product overview: UCC27536DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 35V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 35V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27536DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Gate Drivers 2.5A 35VMX VDD FET & IGBT Gate Dvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27536DBVT | 730-UCC27536DBVT | 296-36176-2-ND | UCC27536DBVT | UCC27536DBVT | UCC27536DBVT |
| Product Name | UCC27536 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | 5A 35V SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | TTL | |||||
| Output Current | 5 amps | 2.5 amps | 2.5 amps | |||
| Supply Voltage | 10 to 35 volts | 18 volts | 10 to 32 volts | 32 to 10 volts | 10 to 32 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |