2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 6-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 798695-UCC27532DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: SOT-23-6
Mounting: SMD
Operating Supply Voltage: 10 V ~ 32 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.7V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Family Name: UCC27532
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MIC5016YN; MIC5016YWM; MIC5016YWM TR; MIC5016BWM TR;
Introduction Date: January 09, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, CMOS inputs, and split outputs 6-SOT-23 -40 to 140 Product overview: UCC27532DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27532DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Gate Drivers 2.5-5A 35VMX VDD FET IGBT Sgl Gate Dvr
Low-Side Gate Driver IC Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27532DBVT | 798695-UCC27532DBVT | 730-UCC27532DBVT | 296-35773-6-ND | UCC27532DBVT | UCC27532DBVT | UCC27532DBVT |
| Product Name | UCC27532 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | PMIC - PMIC - Gate Drivers - UCC27532DBVT | SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 10 to 35 volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |