Automotive Catalog 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver 6-SOT-23 -40 to 125
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Automotive Single-Ch Gate Driver, 5A, 32V VDD, SOT-23-6 Product overview: UCC27531QDBVRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 5A, 32V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27531QDBVRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 959670-UCC27531QDBVR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Voltage - Supply: 10V ~ 32V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): UCC27532QDBVRQ1; UCC27532DBVT; UCC27538DBVR; CAT3200TDI-GT3;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-41092-1-ND,2156
Base Product Number: UCC27531
IC GATE DRVR LOW-SIDE SOT23-6
Gate Drivers AC 2.5A & 5A 35VMAX VDD FET
Low-Side Gate Driver IC Non-Inverting SOT-23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27531QDBVRQ1 | 296-41092-1-ND | 730-UCC27531QDBVRQ1 | 959670-UCC27531QDBVRQ1 | UCC27531QDBVRQ1 | UCC27531QDBVRQ1 | UCC27531QDBVRQ1 |
| Product Name | UCC27531-Q1 Automotive Catalog 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver | Gate Drivers | Automotive 5A 32V SOT-23 Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | 10 to 32 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |