The UCC27531DBVT is a single-channel, high-speed gate driver designed to drive MOSFET and IGBT power switches. It is packaged in a 6-pin SOT-23 (DBV) configuration with a body size of 2.90 mm × 1.60 mm. The device supports a wide supply voltage range from 10 V to 35 V and provides 2.5-A source and 2.5-A sink peak drive current at 18-V VDD. It features TTL and CMOS compatible input logic, an enable pin with fixed TTL threshold, and fast propagation delay of 17 ns typical. The operating temperature range is -40°C to 140°C.
2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 6-SOT-23 -40 to 140
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, and split outputs 6-SOT-23 -40 to 140 Product overview: UCC27531DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27531DBVT can be used for catalog matching and distributor lookup.
Gate Drivers 2.5-5A 35VMX VDD FET & IGBT Sgl Gate Dvr
Low-Side Gate Driver IC Non-Inverting SOT-23-6
GATE DRIVER, 35V, 2.5/5A ASSYM, 6SOT23; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:32V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:17ns; Output RoHS Compliant: Yes
GATE DRIVER, 35V, 2.5/5A ASSYM, 6SOT23; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:32V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:17ns; Output RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27531DBVT | 296-35613-6-ND | 730-UCC27531DBVT | UCC27531DBVT | UCC27531DBVT | 28AH6328 | UCC27531DBVT |
| Product Name | UCC27531 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | Gate Drivers | SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Driver, 35V, 2.5/5A Assym, 6Sot23; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 18 volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |