The UCC27531DBVR is a single-channel, high-speed gate driver designed to drive MOSFET and IGBT power switches with a peak source current of 2.5 A and a peak sink current of 2.5 A. It operates from a 10 V to 35 V supply voltage and features TTL and CMOS compatible input logic thresholds. The device is packaged in a 6-pin SOT-23 (DBV) format measuring 2.90 mm × 1.60 mm and supports an operating temperature range of -40°C to 140°C. It includes undervoltage lockout and enables split output configuration for improved immunity to parasitic turn-on effects.
2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 6-SOT-23 -40 to 140
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, and split outputs 6-SOT-23 -40 to 140 Product overview: UCC27531DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27531DBVR can be used for catalog matching and distributor lookup.
MOSFET DRIVER, HIGH/LOW SIDE, SOT-23-6; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:32V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:17ns; Output RoHS Compliant: Yes
Gate Drivers 2.5-5A 35VMX VDD FET & IGBT Sgl Gate Dvr
IC GATE DRVR LOW-SIDE SOT23-6
Low-Side Gate Driver IC Non-Inverting SOT-23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27531DBVR | 296-35581-6-ND | 730-UCC27531DBVR | 28AH6327 | UCC27531DBVR | UCC27531DBVR | UCC27531DBVR |
| Product Name | UCC27531 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | Gate Drivers | SOT-23 Gate Driver IC | Mosfet Driver, High/low Side, Sot-23-6; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 32 volts | 10 to 32 volts | 32 to 10 volts | 10 to 32 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |