Low-Side Gate Driver IC Non-Inverting 8-SOIC
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, and split outputs 8-SOIC -40 to 125 Product overview: UCC27531D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27531D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372511-UCC27531D
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: UCC27531
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 32V
Rise / Fall Time (Typ): 15ns, 7ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Gate Drivers 2.5-A, 5-A, 35-VMAX VDD FET
MOSFET/IGBT DRIV, LOW/HIGH SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:32V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:17ns; Output RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-42964-5-ND | 730-UCC27531D | 1372511-UCC27531D | UCC27531D | 29AH8369 | UCC27531D | UCC27531D |
| Product Name | Gate Drivers | SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet/igbt Driv, Low/high Side, Soic-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | High-side; Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 32 volts | 10 to ? volts | 10 to 32 volts | 10 to 32 volts | 32 to 10 volts | 10 to 32 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |