The UCC27528DSDR is a dual-channel, high-speed, low-side gate driver capable of delivering 5-A peak source and sink current for driving MOSFET and IGBT power switches. It is housed in an 8-pin WSON package measuring 3.00 mm × 3.00 mm, operates over a temperature range of -40°C to 140°C, and features CMOS input logic thresholds with hysteretic noise immunity. Each channel has an independent enable function, inputs and enables are compatible with TTL and CMOS logic independent of VDD, and outputs are held low during VDD undervoltage lockout. Typical propagation delay is 17 ns, with 1 ns delay matching between channels, and rise and fall times of 7 ns and 6 ns respectively. The device supports a 4.5-V to 18-V single-supply range and can handle -5 V on input pins.
Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold 8-SON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276166-UCC27528DSDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Family Name: UCC27528
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): TC4428VMFG; TC4428VMF713G; TC4428EMF713G;
Introduction Date: December 13, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
5-A/5-A dual-channel gate driver with 5-V UVLO, CMOS inputs, and enable 8-SON -40 to 140 Product overview: UCC27528DSDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27528DSDR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SON
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27528DSDR | 1276166-UCC27528DSDR | 296-52196-2-ND | 730-UCC27528DSDR | UCC27528DSDR | UCC27528DSDR |
| Product Name | UCC27528 Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold | PMIC - PMIC - Gate Drivers - UCC27528DSDR | Gate Drivers | Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 18 to 4.5 volts | 4.5 to 18 volts |