The UCC27528DR is a dual-channel, high-speed, low-side gate driver featuring 5-A peak source and sink current, 17-ns typical propagation delay, and 7-ns and 6-ns typical rise and fall times. It operates from a 4.5-V to 18-V single supply with hysteretic CMOS input thresholds for noise immunity. Each channel has an independent enable function and outputs are held low during VDD UVLO. The device is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and supports an operating temperature range of -40°C to 140°C.
Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold 8-SOIC -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, CMOS inputs, and enable 8-SOIC -40 to 140 Product overview: UCC27528DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27528DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276165-UCC27528DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SC1302CISTRT; UCC27528DR; UCC27528D; TSC428CBA+;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27528DR | 730-UCC27528DR | 296-41043-6-ND | 1276165-UCC27528DR | UCC27528DR | UCC27528DR |
| Product Name | UCC27528 Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold | Dual SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27528DR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |