The UCC27528D is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5 A peak current, designed to drive MOSFET and IGBT power switches. It is packaged in an 8-pin SOIC with dimensions of 4.90 mm by 3.91 mm. The device operates from a 4.5-V to 18-V single supply, features CMOS input logic thresholds with hysteresis for noise immunity, and includes independent enable functionality for each channel. Propagation delay is typically 17 ns, with 1 ns typical delay matching between channels, and rise and fall times are typically 7 ns and 6 ns, respectively. Outputs are held low during supply under-voltage lockout. The operating temperature range is -40°C to 140°C. The device supports -5-V negative voltage handling on input pins and is compatible with 3.3-V and 5-V logic inputs. Enable pins are internally pulled up to VDD and can be left floating for standard operation.
Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold 8-SOIC -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, CMOS inputs, and enable 8-SOIC -40 to 140 Product overview: UCC27528D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27528D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
GATE DRIVER, DUAL, 18V, 5A, 8SOIC; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:17ns; Output Delay:13ns; Operating RoHS Compliant: Yes
DRIVER, IGBT MOSFET, 2 CHANNEL, LOW SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:5A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual 5A High-Spd Low Side Gate Driver IC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27528D | 730-UCC27528D | 296-35661-5-ND | UCC27528D | 27AJ0952 | 64W0046 | UCC27528D | UCC27528D |
| Product Name | UCC27528 Dual 5-A High-Speed Low Side Gate Driver IC based on CMOS Input Logic Threshold | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, Dual, 18V, 5A, 8Soic; Driver Configuration Texas Instruments | Driver, Igbt Mosfet, 2 Channel, Low Side, Soic-8; No. Of Channels Texas Instruments | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts |