Texas Instruments UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27526DSDT

Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Request a Quote Datasheet
Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver - UCC27526DSDT - Texas Instruments
Dallas, TX, United States
UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver
UCC27526DSDT
UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27526DSDT
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140

Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140

Buy Now Datasheet
Singapore, Singapore
Dual 5A 5V Gate Driver IC
730-UCC27526DSDT
Dual 5A 5V Gate Driver IC 730-UCC27526DSDT
5A Dual Gate Driver, 5V UVLO, 10ns Fall, 23ns Delay, 8-SON Product overview: UCC27526DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27526DSDT can be used for catalog matching and distributor lookup.

5A Dual Gate Driver, 5V UVLO, 10ns Fall, 23ns Delay, 8-SON Product overview: UCC27526DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27526DSDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-UCC27526DSDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now Datasheet
Gate Drivers - 296-UCC27526DSDTTR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now Datasheet
Gate Drivers - 296-UCC27526DSDTCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27526DSDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27526DSDT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27526DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27526DSDT
Gate Drivers UCC27526DSDT
Gate Drivers Dual,5A,Hi-Spd Lo- Side Pwr MOSFET Drvr

Gate Drivers Dual,5A,Hi-Spd Lo- Side Pwr MOSFET Drvr

Buy Now Datasheet
Gate Drivers - UCC27526DSDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27526DSDT
Gate Drivers UCC27526DSDT
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27526DSDT 730-UCC27526DSDT 296-UCC27526DSDTDKR-ND UCC27526DSDT UCC27526DSDT UCC27526DSDT
Product Name UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver Dual 5A 5V Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Flexible Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 18 volts 12 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2108RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Drivers, Receivers, Transceivers - CLC001AJE-TR13TR-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details