Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and dual TTL inputs 8-SON -40 to 140 Product overview: UCC27526DSDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27526DSDR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1276164-UCC27526DSDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Family Name: UCC27526
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MAX5054BATA; MAX5054AATA; MAX5054BATA+T;
Introduction Date: May 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8SON
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Gate Drivers Dual,5A,Hi-Spd Lo- Side Pwr MOSFET Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27526DSDR | 730-UCC27526DSDR | 296-30456-6-ND | 1276164-UCC27526DSDR | UCC27526DSDR | UCC27526DSDR | UCC27526DSDR |
| Product Name | UCC27526 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27526DSDR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Flexible | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |