Texas Instruments UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27525DSDT

Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Request a Quote Datasheet
Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver - UCC27525DSDT - Texas Instruments
Dallas, TX, United States
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver
UCC27525DSDT
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27525DSDT
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140

Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140

Buy Now Datasheet
Singapore, Singapore
5A Gate Driver IC
730-UCC27525DSDT
5A Gate Driver IC 730-UCC27525DSDT
2-Ch 5A Gate Driver, 10ns Fall Time, 23ns Prop Delay, 8-SON Product overview: UCC27525DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27525DSDT can be used for catalog matching and distributor lookup.

2-Ch 5A Gate Driver, 10ns Fall Time, 23ns Prop Delay, 8-SON Product overview: UCC27525DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27525DSDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-34856-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-34856-2-ND
Gate Drivers 296-34856-2-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now Datasheet
Gate Drivers - 296-34856-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-34856-1-ND
Gate Drivers 296-34856-1-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27525DSDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27525DSDT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27525DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27525DSDT
Gate Drivers UCC27525DSDT
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr

Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr

Buy Now Datasheet
Gate Drivers - UCC27525DSDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27525DSDT
Gate Drivers UCC27525DSDT
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27525DSDT 730-UCC27525DSDT 296-34856-2-ND UCC27525DSDT UCC27525DSDT UCC27525DSDT
Product Name UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver 5A Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Inverting; Noninverting Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 18 volts 12 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - DS75113M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP16
Packing Method Tube; Tube; Other
View Details
 - DS32ELX0421SQE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCV304TPWREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details