Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and inverting/non-invert
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1276163-UCC27525DSDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Family Name: UCC27525
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MAX5054BATA; MIC4128YML-TR; MIC4128YML;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
IC GATE DRVR LOW-SIDE 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27525DSDR | 730-UCC27525DSDR | 296-UCC27525DSDRCT-ND | 1276163-UCC27525DSDR | UCC27525DSDR | UCC27525DSDR | UCC27525DSDR |
| Product Name | UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27525DSDR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |