Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and inverting/non-invert
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
IC GATE DRVR LOW-SIDE 8SOIC
Low Side 2 5A 7ns 6ns 4.5V~18V 5A SOIC-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27525DR | 730-UCC27525DR | 296-30596-6-ND | UCC27525DR | UCC27525DR | UCC27525DR | UCC27525DR |
| Product Name | UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |