Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-MSOP-PowerPAD -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and inverting/non-invert
DUAL DRIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27525DGNR | 296-34779-6-ND | 730-UCC27525DGNR | 27AJ0951 | UCC27525DGNR | UCC27525DGNR | UCC27525DGNR |
| Product Name | UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | Dual Gate Driver IC | Dual Driver; Msl Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 7 ns | 7 ns | 7 ns |