Texas Instruments UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27525D

Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
Request a Quote
Description
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27525D is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current, designed for driving MOSFET and IGBT power switches. It features one inverting and one non-inverting input channel, with TTL and CMOS compatible logic thresholds independent of supply voltage. Propagation delay is typically 13ns, with rise and fall times of 7ns and 6ns respectively, and 1ns typical delay matching between channels. The device operates from a 4.5V to 18V single-supply range and includes enable pins for operational control. It is housed in an 8-pin SOIC package measuring 4.90mm × 3.91mm and operates over a temperature range of -40°C to 140°C.

Datasheet Summary
Powered by GS/AI

The UCC27525D is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current, designed for driving MOSFET and IGBT power switches. It features one inverting and one non-inverting input channel, with TTL and CMOS compatible logic thresholds independent of supply voltage. Propagation delay is typically 13ns, with rise and fall times of 7ns and 6ns respectively, and 1ns typical delay matching between channels. The device operates from a 4.5V to 18V single-supply range and includes enable pins for operational control. It is housed in an 8-pin SOIC package measuring 4.90mm × 3.91mm and operates over a temperature range of -40°C to 140°C.

Suppliers

Company
Product
Description
Supplier Links
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver - UCC27525D - Texas Instruments
Dallas, TX, United States
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver
UCC27525D
UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver UCC27525D
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140

Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140

Buy Now Datasheet
Gate Drivers - 296-34791-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-34791-5-ND
Gate Drivers 296-34791-5-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5A SOIC Gate Driver IC
730-UCC27525D
Dual 5A SOIC Gate Driver IC 730-UCC27525D
Dual 5A Gate Driver IC, 2-Ch, 10ns Fall, 23ns Delay, 8-SOIC Product overview: UCC27525D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27525D can be used for catalog matching and distributor lookup.

Dual 5A Gate Driver IC, 2-Ch, 10ns Fall, 23ns Delay, 8-SOIC Product overview: UCC27525D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27525D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27525D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27525D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27525D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Driver, Gate, Dual, 18V, 5A, 8Soic; Driver Configuration Texas Instruments - 29AH8368 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Gate, Dual, 18V, 5A, 8Soic; Driver Configuration Texas Instruments
29AH8368
Driver, Gate, Dual, 18V, 5A, 8Soic; Driver Configuration Texas Instruments 29AH8368
DRIVER, GATE, DUAL, 18V, 5A, 8SOIC; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes

DRIVER, GATE, DUAL, 18V, 5A, 8SOIC; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes

Supplier's Site
Gate Drivers - UCC27525D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27525D
Gate Drivers UCC27525D
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
UCC27525D
Gate Drivers UCC27525D
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr

Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27525D 296-34791-5-ND 730-UCC27525D UCC27525D 29AH8368 UCC27525D UCC27525D
Product Name UCC27525 Dual, 5A, High-Speed Low-Side Power MOSFET Driver Gate Drivers Dual 5A SOIC Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Driver, Gate, Dual, 18V, 5A, 8Soic; Driver Configuration Texas Instruments Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Inverting; Noninverting Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 12 volts 18 to 4.5 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC340DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - 100315W-QMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - DS75113MX - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - DLPA2000DYFFR - Quarktwin Technology Ltd.
Specs
Number of Outputs 3
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 5.5 volts
View Details