The UCC27525D is a dual-channel, high-speed, low-side gate driver with 5 A peak source and sink current capability, designed for driving MOSFET and IGBT power switches. It operates from a 4.5 V to 18 V single supply and features TTL and CMOS compatible logic thresholds with hysteresis for high noise immunity. The device includes independent enable inputs for each channel, holds outputs low during undervoltage lockout and when inputs are floating, and provides fast propagation delays of 13 ns typical and rise/fall times of 7 ns and 6 ns typical. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates over a junction temperature range of -40°C to 140°C. The part meets RoHS standards and is qualified for industrial applications.
Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27525D |
| Package Type | SOIC8 |