Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-PDIP -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 1276162-UCC27524P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Family Name: UCC27524
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MCP14E4-E/P; MAX4427MJA; MAX4427MJA/883B;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-PDIP
5A Dual Gate Driver, 23ns Delay, 4.5V-18V, PDIP Product overview: UCC27524P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 4.5V, 18V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, 4.5V, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
DRIVER, GATE, DUAL, 18VIN, 5A, 8DIP; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:7ns; Output Delay:6ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Dual,5A,Hi-Spd Lo- Side Pwr MOSFET Drvr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524P | 1276162-UCC27524P | 296-30452-5-ND | 730-UCC27524P | UCC27524P | 27AJ0950 | UCC27524P | UCC27524P |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | PMIC - PMIC - Gate Drivers - UCC27524P | Gate Drivers | Dual 5A 4.5V 18V Gate Driver IC | Gate Drivers | Driver, Gate, Dual, 18Vin, 5A, 8Dip; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |