Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Dual 5A Gate Driver, 23ns Delay, 4.5-18V, 8-SON Product overview: UCC27524DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 18V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524DSDT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
IC GATE DRVR LOW-SIDE 8SON
DRIVER, GATE, 5A SINK/SOURCE, 8SON; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SON; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524DSDT | 730-UCC27524DSDT | 296-30371-1-ND | UCC27524DSDT | 29AH8367 | UCC27524DSDT | UCC27524DSDT |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual 5A 18V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Gate, 5A Sink/source, 8Son; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |