Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
2-Ch Gate Driver, 5A Out, 23ns Delay, 4.5-18V, SON Product overview: UCC27524DSDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 18V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524DSDR can be used for catalog matching and distributor lookup.
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
IC GATE DRVR LOW-SIDE 8SON
Low-Side Gate Driver IC Non-Inverting 8-SON (3x3)
Low Side 2 5A 7ns 6ns 4.5V~18V 5A HVSON-8-EP(3x3) Gate Drive ICs ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524DSDR | 296-41042-2-ND | 730-UCC27524DSDR | UCC27524DSDR | UCC27524DSDR | UCC27524DSDR | UCC27524DSDR |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | 5A 18V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |