The UCC27524DR is a dual-channel, high-speed, low-side gate driver capable of 5A peak source and sink current for driving MOSFET and IGBT power switches. It is packaged in an SOIC-8 format measuring 4.90mm x 3.91mm and operates with a 4.5V to 18V single-supply range. The device features TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, negative input voltage tolerance up to -5V, and outputs held low during VDD undervoltage lockout. Propagation delay is 17ns typical with 1ns channel-to-channel matching. Operating junction temperature range is -40 to 140°C.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Dual 5A Gate Driver IC, 23ns Delay, 140°C, SOIC Product overview: UCC27524DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524DR can be used for catalog matching and distributor lookup.
Low Side 2 5A 7ns 6ns 4.5V~18V 5A SOIC-8 Gate Drive ICs ROHS
MOSFET DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524DR | 296-30129-1-ND | 730-UCC27524DR | UCC27524DR | 27AJ0949 | UCC27524DR | UCC27524DR |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | Dual 5A SOIC Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, Low Side, Soic-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |