Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-MSOP-PowerPAD -40 to 140
2-Ch 5A Gate Driver IC, 12V, 23ns Delay, HTSSOP EP Product overview: UCC27524DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 12V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524DGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MSOP PowerPAD; No. of Pins:8Pins; Input Delay:13ns; Output RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524DGNR | 730-UCC27524DGNR | 296-30607-1-ND | UCC27524DGNR | 27AJ0948 | UCC27524DGNR |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | 5A 12V HTSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, Msop Powerpad-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |
| Rise Time | 7 ns | 7 ns | 7 ns |